Appleton Electric Vaporproof HID Fixture with Refractor KPSTL40150J548

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPSTL40150J548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPSTL40150J548
Vaporproof HID Fixture with Refractor KPSTL40150J548
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • 90 DEG STANCHION MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1.5 HUB SIZE IN INCH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1-1/2 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSTL40150J548
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details