Appleton Electric Vaporproof HID Fixture with Enclosed Reflector and Guard KPSP25125RG48

Description
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS AND WET LOCATION, INDUSTRIAL, MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE CAST ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL ETCHED ALZAK ALUMINUM REFLECTOR TYPE STAINLESS STEEL GUARD MATERIAL GRAY EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS AND WET LOCATION, INDUSTRIAL, MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE CAST ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL ETCHED ALZAK ALUMINUM REFLECTOR TYPE STAINLESS STEEL GUARD MATERIAL GRAY EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Enclosed Reflector and Guard - KPSP25125RG48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Enclosed Reflector and Guard
KPSP25125RG48
Vaporproof HID Fixture with Enclosed Reflector and Guard KPSP25125RG48
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS AND WET LOCATION, INDUSTRIAL, MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE CAST ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL ETCHED ALZAK ALUMINUM REFLECTOR TYPE STAINLESS STEEL GUARD MATERIAL GRAY EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
  • 1-1/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598A, CSA APPROVAL
  • HAZARDOUS AND WET LOCATION, INDUSTRIAL, MARINE LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • CORROSION RESISTANT COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/4 HUB SIZE - FRACTIONAL
  • ETCHED ALZAK ALUMINUM REFLECTOR TYPE
  • STAINLESS STEEL GUARD MATERIAL
  • GRAY EPOXY POWDER COATED GUARD FINISH
  • 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE
  • MERCMASTER[T] BRAND
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSP25125RG48
Product Name Vaporproof HID Fixture with Enclosed Reflector and Guard
Application Industrial; Marine; Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details