KPSP17150GMT -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardKPSP17150GMT
Description
1-1/2 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598/1598A/60079
-0/60079-15, CSA APPROVAL
HAZARDOUS AND WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
MULTI TAP, CWA, PULSE START BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MOGUL BASE PULSE START METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Appleton Electric
Done
Datasheet
Description
1-1/2 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598/1598A/60079
-0/60079-15, CSA APPROVAL
HAZARDOUS AND WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
MULTI TAP, CWA, PULSE START BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MOGUL BASE PULSE START METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Vaporproof HID Fixture with Globe and Guard
KPSP17150GMT
Vaporproof HID Fixture with Globe and Guard
KPSP17150GMT
1-1/2 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598/1598A/60079
-0/60079-15, CSA APPROVAL
HAZARDOUS AND WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
MULTI TAP, CWA, PULSE START BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MOGUL BASE PULSE START METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
1-1/2 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598/1598A/60079-0/60079-15, CSA APPROVAL
HAZARDOUS AND WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
MULTI TAP, CWA, PULSE START BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE