Appleton Electric Vaporproof HID Fixture with Globe KPSL70150MT

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL HAZARDOUS LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL HAZARDOUS LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPSL70150MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPSL70150MT
Vaporproof HID Fixture with Globe KPSL70150MT
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL HAZARDOUS LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSL70150MT
Product Name Vaporproof HID Fixture with Globe
Application Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details