Appleton Electric Vaporproof HID Fixture with Globe KPFL251048

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT, FLEXIBLE STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT, FLEXIBLE STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPFL251048 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPFL251048
Vaporproof HID Fixture with Globe KPFL251048
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT, FLEXIBLE STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT, FLEXIBLE STYLE MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPFL251048
Product Name Vaporproof HID Fixture with Globe
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details