Appleton Electric Vaporproof HID Fixture with Globe and Guard KPCP4075GMT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION CEILING MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION CEILING MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - KPCP4075GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
KPCP4075GMT
Vaporproof HID Fixture with Globe and Guard KPCP4075GMT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION CEILING MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844/1598A APPROVAL
  • HAZARDOUS, WET AND MARINE LOCATION APPLICATION
  • CEILING MOUNTING
  • MULTI TAP, CWA, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • STAINLESS STEEL GUARD MATERIAL
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • MERCMASTER[TM] III BRAND
  • INCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCP4075GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details