Appleton Electric Vaporproof HID Fixture with Refractor and Guard KPCP1775J5GMT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL PULP AND PAPER, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERIES, FOUNDRIES, MANUFACTURING PLANT, STORAGE AREA, MARINE AND WET LOCATION APPLICATION CEILING MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, IP66 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE CAST ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL PULP AND PAPER, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERIES, FOUNDRIES, MANUFACTURING PLANT, STORAGE AREA, MARINE AND WET LOCATION APPLICATION CEILING MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, IP66 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE CAST ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - KPCP1775J5GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
KPCP1775J5GMT
Vaporproof HID Fixture with Refractor and Guard KPCP1775J5GMT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL PULP AND PAPER, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERIES, FOUNDRIES, MANUFACTURING PLANT, STORAGE AREA, MARINE AND WET LOCATION APPLICATION CEILING MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, IP66 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE CAST ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844/1598A, CSA APPROVAL
  • PULP AND PAPER, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERIES, FOUNDRIES, MANUFACTURING PLANT, STORAGE AREA, MARINE AND WET LOCATION APPLICATION
  • CEILING MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, IP66 ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • COPPER FREE CAST ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY GUARD FINISH
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[TM] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCP1775J5GMT
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Industrial; Marine; Chemical
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details