Appleton Electric Vaporproof HID Fixture with Refractor KPCL4075J2MT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPCL4075J2MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPCL4075J2MT
Vaporproof HID Fixture with Refractor KPCL4075J2MT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 2
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCL4075J2MT
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details