Appleton Electric Vaporproof HID Fixture with Refractor KPCL2510J548

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPCL2510J548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPCL2510J548
Vaporproof HID Fixture with Refractor KPCL2510J548
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCL2510J548
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details