Appleton Electric Vaporproof HID Fixture with Refractor and Guard KPCL1510J3GMT

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION CEILING MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION CEILING MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - KPCL1510J3GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
KPCL1510J3GMT
Vaporproof HID Fixture with Refractor and Guard KPCL1510J3GMT
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION CEILING MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 KP MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 3
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCL1510J3GMT
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Marine; Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details