Appleton Electric Vaporproof HID Fixture with Globe KPCHL257548

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPCHL257548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPCHL257548
Vaporproof HID Fixture with Globe KPCHL257548
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT CONE HOOD, RIGID STYLE MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCHL257548
Product Name Vaporproof HID Fixture with Globe
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details