Appleton Electric Vaporproof HID Fixture with Refractor KPCHL1510J5MT

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL RIGID STYLE PENDANT CONE HOOD MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL RIGID STYLE PENDANT CONE HOOD MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPCHL1510J5MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPCHL1510J5MT
Vaporproof HID Fixture with Refractor KPCHL1510J5MT
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL RIGID STYLE PENDANT CONE HOOD MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • RIGID STYLE PENDANT CONE HOOD MOUNTING
  • HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • WITH CLASS H INSULATED BALLAST
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCHL1510J5MT
Product Name Vaporproof HID Fixture with Refractor
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details