Appleton Electric Vaporproof HID Fixture Ballast Assembly KPBU150LJ5GMTL

Description
BALLAST BODY WITH REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844, UL 1598-A APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T], APPLETON[R] BRAND INCLUDES GUARD, LAMP, NEMA TYPE 5 REFRACTOR
Datasheet
Description
BALLAST BODY WITH REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844, UL 1598-A APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T], APPLETON[R] BRAND INCLUDES GUARD, LAMP, NEMA TYPE 5 REFRACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPBU150LJ5GMTL - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPBU150LJ5GMTL
Vaporproof HID Fixture Ballast Assembly KPBU150LJ5GMTL
BALLAST BODY WITH REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844, UL 1598-A APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T], APPLETON[R] BRAND INCLUDES GUARD, LAMP, NEMA TYPE 5 REFRACTOR
  • BALLAST BODY WITH REFRACTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • UL 844, UL 1598-A APPROVAL
  • MULTI TAP BALLAST TYPE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T], APPLETON[R] BRAND
  • INCLUDES GUARD, LAMP, NEMA TYPE 5 REFRACTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPBU150LJ5GMTL
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details