Appleton Electric Vaporproof HID Fixture Ballast Assembly KPBU100LGMT

Description
BALLAST BODY WITH GLOBE TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 595, UL 844, UL 1572 APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND INCLUDES GUARD
Datasheet
Description
BALLAST BODY WITH GLOBE TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 595, UL 844, UL 1572 APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND INCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPBU100LGMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPBU100LGMT
Vaporproof HID Fixture Ballast Assembly KPBU100LGMT
BALLAST BODY WITH GLOBE TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 595, UL 844, UL 1572 APPROVAL MULTI TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND INCLUDES GUARD
  • BALLAST BODY WITH GLOBE TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • UL 595, UL 844, UL 1572 APPROVAL
  • MULTI TAP BALLAST TYPE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • APPLETON[R] BRAND
  • INCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPBU100LGMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details