Appleton Electric Vaporproof HID Fixture Ballast Assembly KPBR100L-48

Description
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet
Description
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPBR100L-48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPBR100L-48
Vaporproof HID Fixture Ballast Assembly KPBR100L-48
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • BALLAST BODY FOR GLASS REFRACTOR TYPE
  • BAKED GRAY EPOXY CLADED FINISH
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • APPLETON. BRAND
  • ENCLOSURE NEMA 4X
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPBR100L-48
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details