Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB400L-MT

Description
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, CWA BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 3.8 AMPERE OPERATING CURRENT 3.3 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
Datasheet
Description
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, CWA BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 3.8 AMPERE OPERATING CURRENT 3.3 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB400L-MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB400L-MT
Vaporproof HID Fixture Ballast Assembly KPB400L-MT
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, CWA BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 3.8 AMPERE OPERATING CURRENT 3.3 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
  • BALLAST BODY TYPE
  • EPOXY POWDER COATED FINISH
  • UL 844/1589A/60079-15 APPROVAL
  • MULTI TAP, CWA BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • 3.8 AMPERE OPERATING CURRENT
  • 3.3 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION HAZARDOUS AND WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB400L-MT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details