Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB250L-MT

Description
BAKED EPOXY FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet
Description
BAKED EPOXY FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB250L-MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB250L-MT
Vaporproof HID Fixture Ballast Assembly KPB250L-MT
BAKED EPOXY FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON. BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • BAKED EPOXY FINISH
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • APPLETON. BRAND
  • ENCLOSURE NEMA 4X
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB250L-MT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details