Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB175P48

Description
BALLAST BODY FOR GLASS GLOBE TYPE EPOXY POWDER COATED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND KPB MODEL
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE TYPE EPOXY POWDER COATED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND KPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB175P48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB175P48
Vaporproof HID Fixture Ballast Assembly KPB175P48
BALLAST BODY FOR GLASS GLOBE TYPE EPOXY POWDER COATED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND KPB MODEL
  • BALLAST BODY FOR GLASS GLOBE TYPE
  • EPOXY POWDER COATED FINISH
  • SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] III BRAND
  • KPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB175P48
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details