Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB100H-MT

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 884/1598/1598A/60079 -15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, MARINE
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 884/1598/1598A/60079 -15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, MARINE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB100H-MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB100H-MT
Vaporproof HID Fixture Ballast Assembly KPB100H-MT
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 884/1598/1598A/60079 -15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, MARINE
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • UL 884/1598/1598A/60079-15 APPROVAL
  • MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE
  • PULSE START METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • 1.15 AMPERE OPERATING CURRENT
  • 1.2 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, MARINE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB100H-MT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details