Appleton Electric Vaporproof HID Fixture with Enclosed Reflector KPAP2510RMT

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING PULSE START, MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING PULSE START, MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Enclosed Reflector - KPAP2510RMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Enclosed Reflector
KPAP2510RMT
Vaporproof HID Fixture with Enclosed Reflector KPAP2510RMT
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING PULSE START, MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS HUB SIZE IN INCH - UOM IN KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • RIGID STYLE PENDANT MOUNTING
  • PULSE START, MULTI TAP BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
  • MERCMASTER[T] III BRAND
  • WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAP2510RMT
Product Name Vaporproof HID Fixture with Enclosed Reflector
Application Marine; Hazardous Location
Fixture Type Pendants
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details