Appleton Electric Vaporproof HID Fixture with Globe KPAL4075MT

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 1598/1598A/844/60079 -0/60079-15 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[TM] III BRAND EXCLUDES GUARD
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 1598/1598A/844/60079 -0/60079-15 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[TM] III BRAND EXCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPAL4075MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPAL4075MT
Vaporproof HID Fixture with Globe KPAL4075MT
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 1598/1598A/844/60079 -0/60079-15 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[TM] III BRAND EXCLUDES GUARD
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 1598/1598A/844/60079-0/60079-15 APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • PENDANT, RIGID STYLE MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • MERCMASTER[TM] III BRAND
  • EXCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL4075MT
Product Name Vaporproof HID Fixture with Globe
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details