Appleton Electric Vaporproof HID Fixture with Globe KPAL2575XPZ2

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 2279 APPROVAL WET LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, HPF BALLAST TYPE CLASS I ZONE 2 AEX NR IIC, NEMA 4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/220/240 V AT 50 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 2279 APPROVAL WET LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, HPF BALLAST TYPE CLASS I ZONE 2 AEX NR IIC, NEMA 4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/220/240 V AT 50 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPAL2575XPZ2 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPAL2575XPZ2
Vaporproof HID Fixture with Globe KPAL2575XPZ2
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 2279 APPROVAL WET LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, HPF BALLAST TYPE CLASS I ZONE 2 AEX NR IIC, NEMA 4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/220/240 V AT 50 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 2279 APPROVAL
  • WET LOCATION APPLICATION
  • RIGID PENDANT MOUNTING
  • HIGH REACTANCE, HPF BALLAST TYPE
  • CLASS I ZONE 2 AEX NR IIC, NEMA 4X, IP66 ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/220/240 V AT 50 HZ BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL2575XPZ2
Product Name Vaporproof HID Fixture with Globe
Application Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details