O-Z/GEDNEY
KC300T -- 3 IN 2 SCREW CONN INSUL OZ GEDNEY
O-Z/Gedney
3 In 2 Screw Conn Insul Oz Gedney
KC300T
Description
3 IN 2 SCREW CONN INSUL
Description
3 IN 2 SCREW CONN INSUL
Suppliers
3 In 2 Screw Conn Insul Oz Gedney
16J7408
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J7408 |
|
Product Name
|
3 In 2 Screw Conn Insul Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers