Appleton Electric Conduit Body Cover K500

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R], FORM 35[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R], FORM 35[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - K500 - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
K500
Conduit Body Cover K500
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R], FORM 35[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 5 INCH TRADE SIZE
  • FORM 35 FORM TYPE
  • UNILET[R], FORM 35[TM] BRAND
  • APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number K500
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details