Appleton Electric Conduit Body Cover K200

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - K200 - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
K200
Conduit Body Cover K200
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • FORM 35 FORM TYPE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
  • FORM 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number K200
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details