O-Z/Gedney Flexible Cord/Cable Support Wedging Body K-6003-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-3/8 INCH DIA X 5-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-3/8 INCH DIA X 5-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - K-6003-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
K-6003-BO
Flexible Cord/Cable Support Wedging Body K-6003-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 8-3/8 INCH DIA X 5-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 8-3/8 INCH DIA X 5-3/4 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 6 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • HORIZONTAL/INVERTED CONDUIT POSITION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number K-6003-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Connector Strain Relief - 1-2308348-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details