O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly K-2003-2

Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - K-2003-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
K-2003-2
Flexible Cord/Cable Support Wedging Assembly K-2003-2
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH DIA X 3-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
  • MULTIPLE SEGMENT PLUG, LOCK TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-3/8 INCH DIA X 3-1/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • HORIZONTAL/INVERTED CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number K-2003-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details