Appleton Electric Pull/Junction Box JIC-S75

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 7/8 INCH 5.875 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 149.225 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND WITH (1) 3/4 INCH STN CONNECTOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 7/8 INCH 5.875 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 149.225 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND WITH (1) 3/4 INCH STN CONNECTOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - JIC-S75 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
JIC-S75
Pull/Junction Box JIC-S75
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 7/8 INCH 5.875 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 149.225 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND WITH (1) 3/4 INCH STN CONNECTOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 2 5/8 INCH
  • 2.625 WIDTH IN INCH
  • 5 7/8 INCH
  • 5.875 HEIGHT IN INCH
  • 2 1/4 INCH
  • 2.25 DEPTH IN INCH
  • 149.225 HEIGHT IN MM
  • 66.675 WIDTH IN MM
  • UL 514-A APPROVAL
  • 57.15 DEPTH IN MM
  • SURFACE MOUNTING
  • JIC-C/JIC-C1 COVER TYPE
  • APPLETON[R] BRAND
  • WITH (1) 3/4 INCH STN CONNECTOR
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • JIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JIC-S75
Product Name Pull/Junction Box
Length 5.88 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Boxes - 1444454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details