Appleton Electric Pull/Junction Box JIC-S50

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 5-3/4 INCH 2-1/4 INCH UL 514A APPROVAL SURFACE MOUNTING INCLUDES (1) 1/2 INCH STN CONNECTOR APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 5-3/4 INCH 2-1/4 INCH UL 514A APPROVAL SURFACE MOUNTING INCLUDES (1) 1/2 INCH STN CONNECTOR APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - JIC-S50 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
JIC-S50
Pull/Junction Box JIC-S50
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 5-3/4 INCH 2-1/4 INCH UL 514A APPROVAL SURFACE MOUNTING INCLUDES (1) 1/2 INCH STN CONNECTOR APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 2-5/8 INCH
  • 5-3/4 INCH
  • 2-1/4 INCH
  • UL 514A APPROVAL
  • SURFACE MOUNTING
  • INCLUDES (1) 1/2 INCH STN CONNECTOR
  • APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES
  • JIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JIC-S50
Product Name Pull/Junction Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
TK Series Enclosures - 105-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers