Appleton Electric Pull/Junction Box JIC-2

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2 3/16 INCH 2.1875 DEPTH IN INCH 101.6 HEIGHT IN MM 104.6 WIDTH IN MM UL 514-A APPROVAL 55.5625 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2 3/16 INCH 2.1875 DEPTH IN INCH 101.6 HEIGHT IN MM 104.6 WIDTH IN MM UL 514-A APPROVAL 55.5625 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - JIC-2 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
JIC-2
Pull/Junction Box JIC-2
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2 3/16 INCH 2.1875 DEPTH IN INCH 101.6 HEIGHT IN MM 104.6 WIDTH IN MM UL 514-A APPROVAL 55.5625 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 2 3/16 INCH
  • 2.1875 DEPTH IN INCH
  • 101.6 HEIGHT IN MM
  • 104.6 WIDTH IN MM
  • UL 514-A APPROVAL
  • 55.5625 DEPTH IN MM
  • SURFACE MOUNTING
  • JIC-C/JIC-C1 COVER TYPE
  • APPLETON[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • JIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JIC-2
Product Name Pull/Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details