Appleton Electric Pull/Junction Box JIC-1

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING GASKETED COVER TYPE APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING GASKETED COVER TYPE APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - JIC-1 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
JIC-1
Pull/Junction Box JIC-1
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING GASKETED COVER TYPE APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 2-5/8 INCH
  • 4-1/8 INCH
  • 2-3/16 INCH
  • UL 514A APPROVAL
  • SURFACE MOUNTING
  • GASKETED COVER TYPE
  • APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES
  • JIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JIC-1
Product Name Pull/Junction Box
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Material Aluminum
View Details