Appleton Electric Explosionproof Junction Box JBDR41

Description
7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE 1 INCH HUB SIZE 4 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
Datasheet
Description
7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE 1 INCH HUB SIZE 4 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - JBDR41 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
JBDR41
Explosionproof Junction Box JBDR41
7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE 1 INCH HUB SIZE 4 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
  • 7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • ZONE 1 AND 2 ENCLOSURE
  • MARINE GRADE ALUMINUM BODY MATERIAL
  • MARINE GRADE ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • GRAY PAINTED BODY FINISH
  • GRAY PAINTED COVER FINISH
  • A.T.X[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • OPERATING TEMPERATURE -40 TO 131 DEG F
  • SHAPE ROUND
  • JBDR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JBDR41
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 7.87 inch (200 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
AL Series Enclosures - 150-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers