Appleton Electric Vaporproof Incandescent Fixture with Globe JB20-M

Description
UL 1571 APPROVAL WET LOCATION APPLICATION CEILING WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet
Description
UL 1571 APPROVAL WET LOCATION APPLICATION CEILING WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - JB20-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
JB20-M
Vaporproof Incandescent Fixture with Globe JB20-M
UL 1571 APPROVAL WET LOCATION APPLICATION CEILING WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • CEILING WITH OUTLET BOX MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL
  • ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH
  • HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number JB20-M
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details