O-Z/Gedney Conduit To Rod Clamp J-50G

Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 1-9/16 INCH L X 1-3/8 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1/2 INCH IPS SIZE BOLT SIZE 5/16 INCH-18 TPI X 1-1/2 INCH J MODEL
Datasheet
Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 1-9/16 INCH L X 1-3/8 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1/2 INCH IPS SIZE BOLT SIZE 5/16 INCH-18 TPI X 1-1/2 INCH J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - J-50G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
J-50G
Conduit To Rod Clamp J-50G
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 1-9/16 INCH L X 1-3/8 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1/2 INCH IPS SIZE BOLT SIZE 5/16 INCH-18 TPI X 1-1/2 INCH J MODEL
  • MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL
  • 1-9/16 INCH L X 1-3/8 INCH W X 2-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC AND EMT USED ON
  • CSA C22.2 APPROVAL
  • 1/2 INCH IPS SIZE
  • BOLT SIZE 5/16 INCH-18 TPI X 1-1/2 INCH
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number J-50G
Product Name Conduit To Rod Clamp
Material Mechanically Galvanized Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102544 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.587 inch (14.9 mm)
View Details
Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details