Appleton Electric Liquidtight Flexible Conduit Connector ISO455020-STB

Description
45 DEGREE TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIAMETER 1.13 INCH METRIC THREAD 20 TPI APPLICATION WET LOCATION
Datasheet
Description
45 DEGREE TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIAMETER 1.13 INCH METRIC THREAD 20 TPI APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ISO455020-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ISO455020-STB
Liquidtight Flexible Conduit Connector ISO455020-STB
45 DEGREE TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIAMETER 1.13 INCH METRIC THREAD 20 TPI APPLICATION WET LOCATION
  • 45 DEGREE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL DIAMETER 1.13 INCH
  • METRIC THREAD 20 TPI
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ISO455020-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details