Nidec Control Techniques Digistart IS Ultimate Soft Starter IS2x0170B

Description
The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive range of features in a single user friendly package. The compact Digistart IS features an internal by-pass (on models up to 255A), reducing space and costs through eliminating the need for external components. In addition, higher power units from 360A allow the power connections to be configured on the top or bottom of the unit for both input and output, simplifying the cabling. Units can be mounted side-by-side to further reduce cabinet space. Digistart IS provides industry leading motor control, featuring constant current, current ramp and adaptive control start methods. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet
Description
The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive range of features in a single user friendly package. The compact Digistart IS features an internal by-pass (on models up to 255A), reducing space and costs through eliminating the need for external components. In addition, higher power units from 360A allow the power connections to be configured on the top or bottom of the unit for both input and output, simplifying the cabling. Units can be mounted side-by-side to further reduce cabinet space. Digistart IS provides industry leading motor control, featuring constant current, current ramp and adaptive control start methods. All soft starters are RoHS compliant and have conformal coating standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digistart IS Ultimate Soft Starter - IS2x0170B - Nidec Control Techniques
Eden Prairie, MN, USA
Digistart IS Ultimate Soft Starter
IS2x0170B
Digistart IS Ultimate Soft Starter IS2x0170B
The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive range of features in a single user friendly package. The compact Digistart IS features an internal by-pass (on models up to 255A), reducing space and costs through eliminating the need for external components. In addition, higher power units from 360A allow the power connections to be configured on the top or bottom of the unit for both input and output, simplifying the cabling. Units can be mounted side-by-side to further reduce cabinet space. Digistart IS provides industry leading motor control, featuring constant current, current ramp and adaptive control start methods. All soft starters are RoHS compliant and have conformal coating standard.

The Digistart IS series is the ultimate soft starter utilizing the latest technology in soft starters, including adaptive acceleration technology for the ultimate in control. The Digistart IS is a complete motor starting and management system with an extensive range of features in a single user friendly package. The compact Digistart IS features an internal by-pass (on models up to 255A), reducing space and costs through eliminating the need for external components. In addition, higher power units from 360A allow the power connections to be configured on the top or bottom of the unit for both input and output, simplifying the cabling.

Units can be mounted side-by-side to further reduce cabinet space. Digistart IS provides industry leading motor control, featuring constant current, current ramp and adaptive control start methods. All soft starters are RoHS compliant and have conformal coating standard.

Supplier's Site Datasheet

Technical Specifications

  Nidec Control Techniques
Product Category Motor Starters and Contactors
Product Number IS2x0170B
Product Name Digistart IS Ultimate Soft Starter
Continuous Current 170 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 32434810 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details