O-Z/Gedney Beam Clamp IS-500

Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 335 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH W X 1-5/8 INCH H JAW SIZE 7/8 INCH D IS MODEL
Datasheet
Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 335 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH W X 1-5/8 INCH H JAW SIZE 7/8 INCH D IS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - IS-500 - O-Z/Gedney
St. Louis, MO, USA
Beam Clamp
IS-500
Beam Clamp IS-500
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 335 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH W X 1-5/8 INCH H JAW SIZE 7/8 INCH D IS MODEL
  • ANGULAR I TYPE
  • MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL
  • HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH
  • 15/16 INCH MAX. JAW CAPACITY
  • RIGID CONDUIT FITTING APPLICATION
  • CASE HARDENED SCREW PROCESS
  • 335 LB LOAD CAPACITY
  • 1/4 INCH-20 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 1 INCH W X 1-5/8 INCH H
  • JAW SIZE 7/8 INCH D
  • IS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Hand Clamps
Product Number IS-500
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
22100 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details