O-Z/GEDNEY
IBC200 -- 2 IN INSUL THD BSHG OZ GEDNEY
O-Z/Gedney
2 In Insul Thd Bshg Oz Gedney
IBC200
Description
2 IN INSUL THD BSHG
Description
2 IN INSUL THD BSHG
Suppliers
2 In Insul Thd Bshg Oz Gedney
16J7065
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J7065 |
|
Product Name
|
2 In Insul Thd Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers