O-Z/GEDNEY
IBC100 -- 1 IN INSUL THD BSHG OZ GEDNEY
O-Z/Gedney
1 In Insul Thd Bshg Oz Gedney
IBC100
Description
1 IN INSUL THD BSHG
Description
1 IN INSUL THD BSHG
Suppliers
1 In Insul Thd Bshg Oz Gedney
16J7039
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J7039 |
|
Product Name
|
1 In Insul Thd Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers