O-Z/GEDNEY
IB200 -- 2 IN INSLG BSHG 105 DEG OZ GEDNEY
O-Z/Gedney
2 In Inslg Bshg 105 Deg Oz Gedney
IB200
Description
2 IN INSLG BSHG 105 DEG
Description
2 IN INSLG BSHG 105 DEG
Suppliers
2 In Inslg Bshg 105 Deg Oz Gedney
16J7160
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J7160 |
|
Product Name
|
2 In Inslg Bshg 105 Deg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details