Appleton Electric Rigid/EMT Conduit Hub HUB75A

Description
THREADED TYPE DIE CAST ALUMINUM (BODY/NUT), BUNA-N (O-RING) MATERIAL 1.67 INCH DIA X 1.49 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NEMA 2/3/3R/4/4X/5/12/13, CORROSION RESISTANT, WATERTIGHT POLYPROPYLENE INSULATED THROAT TYPE TEMPERATURE RATING 302 DEG F SERIES HUB MODEL
Datasheet
Description
THREADED TYPE DIE CAST ALUMINUM (BODY/NUT), BUNA-N (O-RING) MATERIAL 1.67 INCH DIA X 1.49 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NEMA 2/3/3R/4/4X/5/12/13, CORROSION RESISTANT, WATERTIGHT POLYPROPYLENE INSULATED THROAT TYPE TEMPERATURE RATING 302 DEG F SERIES HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB75A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB75A
Rigid/EMT Conduit Hub HUB75A
THREADED TYPE DIE CAST ALUMINUM (BODY/NUT), BUNA-N (O-RING) MATERIAL 1.67 INCH DIA X 1.49 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NEMA 2/3/3R/4/4X/5/12/13, CORROSION RESISTANT, WATERTIGHT POLYPROPYLENE INSULATED THROAT TYPE TEMPERATURE RATING 302 DEG F SERIES HUB MODEL
  • THREADED TYPE
  • DIE CAST ALUMINUM (BODY/NUT), BUNA-N (O-RING) MATERIAL
  • 1.67 INCH DIA X 1.49 INCH L SIZE
  • THREADLESS RIGID METAL CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NEMA 2/3/3R/4/4X/5/12/13, CORROSION RESISTANT, WATERTIGHT
  • POLYPROPYLENE INSULATED THROAT TYPE
  • TEMPERATURE RATING 302 DEG F
  • SERIES HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB75A
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details