Appleton Electric Rigid/EMT Conduit Hub HUB50A

Description
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 1.44 INCH DIA X 1.4 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 0.88 INCH HOLE SIZE 0.86 TO 0.91 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
Datasheet
Description
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 1.44 INCH DIA X 1.4 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 0.88 INCH HOLE SIZE 0.86 TO 0.91 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB50A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB50A
Rigid/EMT Conduit Hub HUB50A
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 1.44 INCH DIA X 1.4 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 0.88 INCH HOLE SIZE 0.86 TO 0.91 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
  • DIE-CAST ALUMINUM (BODY/NUT) MATERIAL
  • 1.44 INCH DIA X 1.4 INCH L SIZE
  • THREADLESS RIGID METAL CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • GROUNDING
  • 1/2 INCH TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW
  • ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13
  • KNOCK OUT HOLE SIZE 0.88 INCH
  • HOLE SIZE 0.86 TO 0.91 INCH DIA
  • PANEL THICKNESS 0.03 TO 0.25 INCH
  • APPLICATION WET/DRY LOCATIONS, INDOOR/OUT
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB50A
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details