Appleton Electric Rigid/EMT Conduit Hub HUB125A

Description
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 2.36 INCH DIA X 1.71 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1-1/4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 1.75 INCH HOLE SIZE 1.67 TO 1.77 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
Datasheet
Description
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 2.36 INCH DIA X 1.71 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1-1/4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 1.75 INCH HOLE SIZE 1.67 TO 1.77 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB125A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB125A
Rigid/EMT Conduit Hub HUB125A
DIE-CAST ALUMINUM (BODY/NUT) MATERIAL 2.36 INCH DIA X 1.71 INCH L SIZE THREADLESS RIGID METAL CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING 1-1/4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13 KNOCK OUT HOLE SIZE 1.75 INCH HOLE SIZE 1.67 TO 1.77 INCH DIA PANEL THICKNESS 0.03 TO 0.25 INCH APPLICATION WET/DRY LOCATIONS, INDOOR/OUT HUB MODEL
  • DIE-CAST ALUMINUM (BODY/NUT) MATERIAL
  • 2.36 INCH DIA X 1.71 INCH L SIZE
  • THREADLESS RIGID METAL CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • GROUNDING
  • 1-1/4 INCH TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • INCLUDES BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL GROUND SCREW
  • ENCLOSURE NEMA 2/3/3R/4/4X/5/12/13
  • KNOCK OUT HOLE SIZE 1.75 INCH
  • HOLE SIZE 1.67 TO 1.77 INCH DIA
  • PANEL THICKNESS 0.03 TO 0.25 INCH
  • APPLICATION WET/DRY LOCATIONS, INDOOR/OUT
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB125A
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details