Appleton Electric Rigid/EMT Conduit Hub HUB-90100

Description
90 DEG THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
90 DEG THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-90100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-90100
Rigid/EMT Conduit Hub HUB-90100
90 DEG THREADED TYPE MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • 90 DEG THREADED TYPE
  • MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKING EDGE OF BODY
  • 1 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-90100
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details