Appleton Electric Rigid/EMT Conduit Hub HUB-600MB

Description
THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL 7.69 INCH DIA X 2.03 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 6 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL 7.69 INCH DIA X 2.03 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 6 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-600MB - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-600MB
Rigid/EMT Conduit Hub HUB-600MB
THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL 7.69 INCH DIA X 2.03 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 6 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL
  • 7.69 INCH DIA X 2.03 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKNUT BONDING SCREW
  • 6 INCH TRADE SIZE
  • DUSTTIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES BONDING SCREW
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-600MB
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details