Appleton Electric Rigid/EMT Conduit Hub HUB-50B

Description
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.31 INCH DIA X 0.91 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.31 INCH DIA X 0.91 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-50B - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-50B
Rigid/EMT Conduit Hub HUB-50B
THREADED TYPE ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL 1.31 INCH DIA X 0.91 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKNUT BONDING SCREW 1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES BONDING SCREW APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • THREADED TYPE
  • ZINC ELECTROPLATED MACHINED STEEL BODY, LOCKNUT, SCREW MATERIAL
  • 1.31 INCH DIA X 0.91 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKNUT BONDING SCREW
  • 1/2 INCH TRADE SIZE
  • DUSTTIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES BONDING SCREW
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-50B
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details