Appleton Electric Rigid/EMT Conduit Hub HUB-350B

Description
STRAIGHT THREADED TYPE ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 4.81 INCH DIA X 1.75 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE INCLUDES ZINC ELECTROPLATE STEEL SCREW, LOCKNUT, NEOPRENE O-RING APPLICATION PROVIDES THREADED TERMINATION IN SHEET METAL ENCLOSURES, SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
Datasheet
Description
STRAIGHT THREADED TYPE ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 4.81 INCH DIA X 1.75 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE INCLUDES ZINC ELECTROPLATE STEEL SCREW, LOCKNUT, NEOPRENE O-RING APPLICATION PROVIDES THREADED TERMINATION IN SHEET METAL ENCLOSURES, SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-350B - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-350B
Rigid/EMT Conduit Hub HUB-350B
STRAIGHT THREADED TYPE ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 4.81 INCH DIA X 1.75 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL GROUNDING 3-1/2 INCH TRADE SIZE DUSTTIGHT, WATERTIGHT INSULATED THROAT TYPE INCLUDES ZINC ELECTROPLATE STEEL SCREW, LOCKNUT, NEOPRENE O-RING APPLICATION PROVIDES THREADED TERMINATION IN SHEET METAL ENCLOSURES, SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • STRAIGHT THREADED TYPE
  • ZINC ELECTROPLATE MALLEABLE IRON MATERIAL
  • 4.81 INCH DIA X 1.75 INCH L SIZE
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2, NEMA APPROVAL
  • GROUNDING
  • 3-1/2 INCH TRADE SIZE
  • DUSTTIGHT, WATERTIGHT
  • INSULATED THROAT TYPE
  • INCLUDES ZINC ELECTROPLATE STEEL SCREW, LOCKNUT, NEOPRENE O-RING
  • APPLICATION PROVIDES THREADED TERMINATION IN SHEET METAL ENCLOSURES, SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-350B
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details