Appleton Electric Rigid/EMT Conduit Hub HUB-350

Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 4.81 INCH DIA X 3.19 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 4.81 INCH DIA X 3.19 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-350
Rigid/EMT Conduit Hub HUB-350
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 4.81 INCH DIA X 3.19 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • TAPERED THREADED TYPE
  • ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 4.81 INCH DIA X 3.19 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKING EDGE OF BODY
  • 3-1/2 INCH TRADE SIZE
  • FLAME RESISTANT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-350
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details