Appleton Electric Rigid/EMT Conduit Hub HUB-150

Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 2.63 INCH DIA X 1.83 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 2.63 INCH DIA X 1.83 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-150
Rigid/EMT Conduit Hub HUB-150
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 2.63 INCH DIA X 1.83 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 1-1/2 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • TAPERED THREADED TYPE
  • ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 2.63 INCH DIA X 1.83 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKING EDGE OF BODY
  • 1-1/2 INCH TRADE SIZE
  • FLAME RESISTANT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-150
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details