THREADED TYPE
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL
2.31 INCH DIA X 1.13 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL, CSA APPROVAL
LOCKNUT BONDING SCREW
1-1/4 INCH TRADE SIZE
DUSTTIGHT, WATERTIGHT
INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
INCLUDES BONDING SCREW
APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
HUB MODEL
Appleton Electric
Done
Datasheet
Description
THREADED TYPE
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL
2.31 INCH DIA X 1.13 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL, CSA APPROVAL
LOCKNUT BONDING SCREW
1-1/4 INCH TRADE SIZE
DUSTTIGHT, WATERTIGHT
INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
INCLUDES BONDING SCREW
APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
HUB MODEL
THREADED TYPE
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL
2.31 INCH DIA X 1.13 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL, CSA APPROVAL
LOCKNUT BONDING SCREW
1-1/4 INCH TRADE SIZE
DUSTTIGHT, WATERTIGHT
INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
INCLUDES BONDING SCREW
APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
HUB MODEL
THREADED TYPE
ZINC ELECTROPLATED DICHROMATE DIP MALLEABLE IRON BODY, LOCKNUT, ZINC PLATED SCREW MATERIAL
2.31 INCH DIA X 1.13 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL, CSA APPROVAL
LOCKNUT BONDING SCREW
1-1/4 INCH TRADE SIZE
DUSTTIGHT, WATERTIGHT
INSULATED THROAT TYPE
APPLICABLE STANDARD NEMA FB-1
INCLUDES BONDING SCREW
APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING